Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 22 AWG, 2 pair, shielded, TPE, Teal 5920

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: High Density Polyethylene, .013" Shield: Shielded Jacket Type: TPE Jacket Color: Teal High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, CMX Outdoor, ITC, PLTC, PLTC/ITC RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 & 80 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: High Density Polyethylene, .013" Shield: Shielded Jacket Type: TPE Jacket Color: Teal High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, CMX Outdoor, ITC, PLTC, PLTC/ITC RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 & 80 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 22 AWG, 2 pair, shielded, TPE, Teal - 5920 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 22 AWG, 2 pair, shielded, TPE, Teal
5920
DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 22 AWG, 2 pair, shielded, TPE, Teal 5920
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: High Density Polyethylene, .013" Shield: Shielded Jacket Type: TPE Jacket Color: Teal High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, CMX Outdoor, ITC, PLTC, PLTC/ITC RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 & 80 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 2
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 19/.0058
Insulation: High Density Polyethylene, .013"
Shield: Shielded
Jacket Type: TPE
Jacket Color: Teal
High Flex: High Flex
Other Details: Braid
Ratings and Approvals: CM, CMX Outdoor, ITC, PLTC, PLTC/ITC
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75 & 80 (Jacket 105, 75 Oil)
Temp Min.: -40
Voltage Rating Max.: 600

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5920
Product Name DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 22 AWG, 2 pair, shielded, TPE, Teal
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Ethernet Cables for Use in Rail Vehicles, CATLine CAT 6A R -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Cat 5; Twisted Pair
Rated Voltage 0.0900 kilovolts
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
E74824 - CAT 7 (Class F) Ethernet Cable (4 Data Pair) - E74824 - PIC Wire & Cable
Specs
Product Category Cable
Standards / Certifications ISO
Rated Voltage 0.9000 kilovolts
View Details
ETHERNET/PROFINET cable - 756-1204/060-020 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - M12 plug
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details