Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 6a, Hi Flex - 26 AWG, 4 pair, shielded, PUR, Black 5919

Description
Automation and Harsh Environment Data and Control Cable, Digital AV & Lighting Control Cable: Cat 6a Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: PUR Jacket Color: Black High Flex: High Flex Other Details: Spline, Braid RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable, Digital AV & Lighting Control Cable: Cat 6a Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: PUR Jacket Color: Black High Flex: High Flex Other Details: Spline, Braid RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 6a, Hi Flex - 26 AWG, 4 pair, shielded, PUR, Black - 5919 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 6a, Hi Flex - 26 AWG, 4 pair, shielded, PUR, Black
5919
DataMax Extreme Ethernet Cat 6a, Hi Flex - 26 AWG, 4 pair, shielded, PUR, Black 5919
Automation and Harsh Environment Data and Control Cable, Digital AV & Lighting Control Cable: Cat 6a Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: PUR Jacket Color: Black High Flex: High Flex Other Details: Spline, Braid RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable, Digital AV & Lighting Control Cable: Cat 6a Ethernet

Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: High Density Polyethylene, .009"
Shield: Shielded
Jacket Type: PUR
Jacket Color: Black
High Flex: High Flex
Other Details: Spline, Braid
RoHS Compliant: Yes
Tested To: 500 MHz
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5919
Product Name DataMax Extreme Ethernet Cat 6a, Hi Flex - 26 AWG, 4 pair, shielded, PUR, Black
Product Category Cable
Product Type Cat 6a
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN4B2AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Standards / Certifications MIL-SPEC
Rated Voltage 1.5 kilovolts
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
Ethernet connection cable - E12225 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications CE Marking
View Details