Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e - 24 AWG, 4 pair, unshielded, PVC, Black 5915

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: Black Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: Black Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e - 24 AWG, 4 pair, unshielded, PVC, Black - 5915 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e - 24 AWG, 4 pair, unshielded, PVC, Black
5915
DataMax Extreme Ethernet Cat 5e - 24 AWG, 4 pair, unshielded, PVC, Black 5915
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: Black Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 4
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: High Density Polyethylene, .007"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Black
Ratings and Approvals: CMR
RoHS Compliant: Yes
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5915
Product Name DataMax Extreme Ethernet Cat 5e - 24 AWG, 4 pair, unshielded, PVC, Black
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details
E13226 - CAT 5e Ethernet Cable (1 Data Pair) - E13226 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Coaxial Cable - 1115490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 16.4 ft (50 dm)
View Details