Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, unshielded, TPE, Teal 5902

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: Polyethylene, .009" Shield: Unshielded Jacket Type: TPE Jacket Color: Teal High Flex: High Flex Ratings and Approvals: CM, CMX Outdoor, MSHA, PLTC RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: Polyethylene, .009" Shield: Unshielded Jacket Type: TPE Jacket Color: Teal High Flex: High Flex Ratings and Approvals: CM, CMX Outdoor, MSHA, PLTC RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, unshielded, TPE, Teal - 5902 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, unshielded, TPE, Teal
5902
DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, unshielded, TPE, Teal 5902
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: Polyethylene, .009" Shield: Unshielded Jacket Type: TPE Jacket Color: Teal High Flex: High Flex Ratings and Approvals: CM, CMX Outdoor, MSHA, PLTC RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 2
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 19/.0058
Insulation: Polyethylene, .009"
Shield: Unshielded
Jacket Type: TPE
Jacket Color: Teal
High Flex: High Flex
Ratings and Approvals: CM, CMX Outdoor, MSHA, PLTC
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75 (Jacket 105, 75 Oil)
Temp Min.: -40
Voltage Rating Max.: 600

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5902
Product Name DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, unshielded, TPE, Teal
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

E12424 - CAT 5e Ethernet Cable (2 Data Pair) - E12424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
Cables and Wires // Highly Flexible Cables // PVC Cable Track Cables // SD 86 C TP -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Twisted Pair
Rated Voltage 0.3500 kilovolts
Rated Temperature -30 to 70 C (-22 to 158 F)
View Details
CANopen/DeviceNet cable - 756-1403/060-200 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers