Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, unshielded, TPE, Blue 5901

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: Polyethylene, .009" Shield: Unshielded Jacket Type: TPE Jacket Color: Blue High Flex: High Flex Ratings and Approvals: CM, CMX Outdoor, MSHA, PLTC RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: Polyethylene, .009" Shield: Unshielded Jacket Type: TPE Jacket Color: Blue High Flex: High Flex Ratings and Approvals: CM, CMX Outdoor, MSHA, PLTC RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, unshielded, TPE, Blue - 5901 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, unshielded, TPE, Blue
5901
DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, unshielded, TPE, Blue 5901
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: Polyethylene, .009" Shield: Unshielded Jacket Type: TPE Jacket Color: Blue High Flex: High Flex Ratings and Approvals: CM, CMX Outdoor, MSHA, PLTC RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 2
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 19/.0058
Insulation: Polyethylene, .009"
Shield: Unshielded
Jacket Type: TPE
Jacket Color: Blue
High Flex: High Flex
Ratings and Approvals: CM, CMX Outdoor, MSHA, PLTC
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75 (Jacket 105, 75 Oil)
Temp Min.: -40
Voltage Rating Max.: 600

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5901
Product Name DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, unshielded, TPE, Blue
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1222145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type BNC; Male bnc
Gender Male-Male
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details