Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 22 AWG, 4 pair, unshielded, TPE, Black 5800

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: Polyethylene, .010" Shield: Unshielded Jacket Type: TPE Jacket Color: Black High Flex: High Flex Ratings and Approvals: CM, CMX Outdoor, MSHA, PLTC RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 & 80 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: Polyethylene, .010" Shield: Unshielded Jacket Type: TPE Jacket Color: Black High Flex: High Flex Ratings and Approvals: CM, CMX Outdoor, MSHA, PLTC RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 & 80 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 22 AWG, 4 pair, unshielded, TPE, Black - 5800 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 22 AWG, 4 pair, unshielded, TPE, Black
5800
DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 22 AWG, 4 pair, unshielded, TPE, Black 5800
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: Polyethylene, .010" Shield: Unshielded Jacket Type: TPE Jacket Color: Black High Flex: High Flex Ratings and Approvals: CM, CMX Outdoor, MSHA, PLTC RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 & 80 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 4
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 19/.0058
Insulation: Polyethylene, .010"
Shield: Unshielded
Jacket Type: TPE
Jacket Color: Black
High Flex: High Flex
Ratings and Approvals: CM, CMX Outdoor, MSHA, PLTC
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75 & 80 (Jacket 105, 75 Oil)
Temp Min.: -40
Voltage Rating Max.: 600

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5800
Product Name DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 22 AWG, 4 pair, unshielded, TPE, Black
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data