Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 2 pair, unshielded, TPE, Red 5773

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .008" Shield: Unshielded Jacket Type: TPE Jacket Color: Red High Flex: High Flex Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 & 80 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .008" Shield: Unshielded Jacket Type: TPE Jacket Color: Red High Flex: High Flex Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 & 80 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 2 pair, unshielded, TPE, Red - 5773 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 2 pair, unshielded, TPE, Red
5773
DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 2 pair, unshielded, TPE, Red 5773
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .008" Shield: Unshielded Jacket Type: TPE Jacket Color: Red High Flex: High Flex Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 & 80 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 2
AWG: 24
Stranded Copper: 7/32
Insulation: Polyethylene, .008"
Shield: Unshielded
Jacket Type: TPE
Jacket Color: Red
High Flex: High Flex
Ratings and Approvals: CM, CMX Outdoor
RoHS Compliant: Yes
Temp Max.: 75 & 80 (Jacket 105, 75 Oil)
Temp Min.: -40
Voltage Rating Max.: 600

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5773
Product Name DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 2 pair, unshielded, TPE, Red
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

CANopen/DeviceNet cable - 756-1404/060-200 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Triaxial
View Details
ix Industrial IO Cable Assembly - NDHN4A7AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 3.28 ft (10 dm)
View Details
DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Product Type 100 BASE-T1
Standards / Certifications RoHS; MIL-SPEC; SAE J1939-11, SAE J1939/15 and SAE J1128
View Details