Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 2 pair, unshielded, TPE, Black 5770

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .008" Shield: Unshielded Jacket Type: TPE Jacket Color: Black High Flex: High Flex Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 & 80 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .008" Shield: Unshielded Jacket Type: TPE Jacket Color: Black High Flex: High Flex Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 & 80 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 2 pair, unshielded, TPE, Black - 5770 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 2 pair, unshielded, TPE, Black
5770
DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 2 pair, unshielded, TPE, Black 5770
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .008" Shield: Unshielded Jacket Type: TPE Jacket Color: Black High Flex: High Flex Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 & 80 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 2
AWG: 24
Stranded Copper: 7/32
Insulation: Polyethylene, .008"
Shield: Unshielded
Jacket Type: TPE
Jacket Color: Black
High Flex: High Flex
Ratings and Approvals: CM, CMX Outdoor
RoHS Compliant: Yes
Temp Max.: 75 & 80 (Jacket 105, 75 Oil)
Temp Min.: -40
Voltage Rating Max.: 600

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5770
Product Name DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 2 pair, unshielded, TPE, Black
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

E13426 - CAT 5e Ethernet Cable (2 Data Pair) - E13426 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
Cables and Wires // Highly Flexible Cables // PVC Cable Track Cables // SD 86 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.3500 kilovolts
Rated Temperature -30 to 70 C (-22 to 158 F)
View Details
ETHERNET/PROFINET cable - 756-1201/060-200 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers