Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, TPE, Black 5760

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Polyethylene, .010" Shield: Shielded Jacket Type: TPE Jacket Color: Black Other Details: Drain Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Polyethylene, .010" Shield: Shielded Jacket Type: TPE Jacket Color: Black Other Details: Drain Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, TPE, Black - 5760 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, TPE, Black
5760
DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, TPE, Black 5760
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Polyethylene, .010" Shield: Shielded Jacket Type: TPE Jacket Color: Black Other Details: Drain Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: Polyethylene, .010"
Shield: Shielded
Jacket Type: TPE
Jacket Color: Black
Other Details: Drain
Ratings and Approvals: CM, CMX Outdoor
RoHS Compliant: Yes
Temp Max.: 75 (Jacket 105, 75 Oil)
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5760
Product Name DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, TPE, Black
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details
E5E1724 - Power over Ethernet Cable - E5E1724 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Cat 6; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
Ethernet Cable - 1861583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Type Cat 5
Connector Type RJ-45; Male rj45/male rj45
View Details
ix Industrial IO Cable Assembly - NDHN5A4A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 2.46 ft (7.5 dm)
View Details