Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 4 pair, unshielded, TPE, Black 5750

Description
Automation and Harsh Environment Data and Control Cable, Digital AV & Lighting Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polyethylene, .008" Shield: Unshielded Jacket Type: TPE Jacket Color: Black High Flex: High Flex Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 & 80 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600
Description
Automation and Harsh Environment Data and Control Cable, Digital AV & Lighting Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polyethylene, .008" Shield: Unshielded Jacket Type: TPE Jacket Color: Black High Flex: High Flex Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 & 80 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600
Datasheet
Datasheet Summary
Powered by GS/AI

The DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 4 pair, unshielded, TPE, Black (Quabbin P/N 5750) is designed for rugged patch cord applications requiring flexibility and durability. It features 24 AWG stranded tinned copper conductors with high-density polyethylene insulation and a thermoplastic elastomer jacket, providing resistance to weld spatter and sunlight.

This cable is rated for a maximum temperature of 75°C (80°C for jacket) and a minimum of -40°C, with a voltage rating of 600V. It meets Cat 5e channel requirements up to 85 meters and is compliant with Power over Ethernet (802.3af) standards. The cable has a nominal capacitance of 13.5 pF/ft at 1 MHz and a maximum DC resistance of 14.0 ?. It is UL AWM Style 2463 and NEC (UL) Type CMX outdoor rated, making it suitable for various industrial applications.

Engineers seeking a high-performance, flexible Ethernet cable for harsh environments may find this product suitable for their needs.

Datasheet Summary
Powered by GS/AI

The DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 4 pair, unshielded, TPE, Black (Quabbin P/N 5750) is designed for rugged patch cord applications requiring flexibility and durability. It features 24 AWG stranded tinned copper conductors with high-density polyethylene insulation and a thermoplastic elastomer jacket, providing resistance to weld spatter and sunlight.

This cable is rated for a maximum temperature of 75°C (80°C for jacket) and a minimum of -40°C, with a voltage rating of 600V. It meets Cat 5e channel requirements up to 85 meters and is compliant with Power over Ethernet (802.3af) standards. The cable has a nominal capacitance of 13.5 pF/ft at 1 MHz and a maximum DC resistance of 14.0 ?. It is UL AWM Style 2463 and NEC (UL) Type CMX outdoor rated, making it suitable for various industrial applications.

Engineers seeking a high-performance, flexible Ethernet cable for harsh environments may find this product suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 4 pair, unshielded, TPE, Black - 5750 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 4 pair, unshielded, TPE, Black
5750
DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 4 pair, unshielded, TPE, Black 5750
Automation and Harsh Environment Data and Control Cable, Digital AV & Lighting Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polyethylene, .008" Shield: Unshielded Jacket Type: TPE Jacket Color: Black High Flex: High Flex Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 & 80 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable, Digital AV & Lighting Control Cable: Cat 5e Ethernet

Pair Count: 4
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: Polyethylene, .008"
Shield: Unshielded
Jacket Type: TPE
Jacket Color: Black
High Flex: High Flex
Ratings and Approvals: CM, CMX Outdoor
RoHS Compliant: Yes
Temp Max.: 75 & 80 (Jacket 105, 75 Oil)
Temp Min.: -40
Voltage Rating Max.: 600

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5750
Product Name DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 4 pair, unshielded, TPE, Black
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data