Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, TPE, Black 5734

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 26 Stranded Copper: 7/34 Insulation: Polyolefin, .010" Shield: Shielded Jacket Type: TPE Jacket Color: Black Other Details: Drain, Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 26 Stranded Copper: 7/34 Insulation: Polyolefin, .010" Shield: Shielded Jacket Type: TPE Jacket Color: Black Other Details: Drain, Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, TPE, Black - 5734 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, TPE, Black
5734
DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, TPE, Black 5734
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 26 Stranded Copper: 7/34 Insulation: Polyolefin, .010" Shield: Shielded Jacket Type: TPE Jacket Color: Black Other Details: Drain, Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 4
AWG: 26
Stranded Copper: 7/34
Insulation: Polyolefin, .010"
Shield: Shielded
Jacket Type: TPE
Jacket Color: Black
Other Details: Drain, Braid
Ratings and Approvals: CM, CMX Outdoor
RoHS Compliant: Yes
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5734
Product Name DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, TPE, Black
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

T12243 - Canbus Cable (1 Data Pair) - T12243 - PIC Wire & Cable
Specs
Product Category Cable
Product Type Fieldbus
Rated Voltage 1.5 kilovolts
View Details
Cable Track Cables, SD 200 -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.3500 kilovolts
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
ETHERNET cable - 756-1250/1023-005 - WAGO
Specs
Product Category Cable Assembly
Product Type RJ-45 plug - RJ-45 plug
Standards / Certifications RoHS
View Details
2 suppliers