Quabbin Wire & Cable Co., Inc. DataMax Patch Cat 5e - 24 AWG, 4 pair, unshielded, PVC, Pink 5512

Description
Commercial Data Cable: Cat 5e Patch Pair Count: 4 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: Pink Ratings and Approvals: CMG, CMR RoHS Compliant: Yes Tested To: 350 MHz Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Cat 5e Patch Pair Count: 4 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: Pink Ratings and Approvals: CMG, CMR RoHS Compliant: Yes Tested To: 350 MHz Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Cat 5e - 24 AWG, 4 pair, unshielded, PVC, Pink - 5512 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Cat 5e - 24 AWG, 4 pair, unshielded, PVC, Pink
5512
DataMax Patch Cat 5e - 24 AWG, 4 pair, unshielded, PVC, Pink 5512
Commercial Data Cable: Cat 5e Patch Pair Count: 4 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: Pink Ratings and Approvals: CMG, CMR RoHS Compliant: Yes Tested To: 350 MHz Voltage Rating Max.: 300

Commercial Data Cable: Cat 5e Patch

Pair Count: 4
AWG: 24
Stranded Copper: 7/32
Insulation: Polyethylene, .007"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Pink
Ratings and Approvals: CMG, CMR
RoHS Compliant: Yes
Tested To: 350 MHz
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 5512
Product Name DataMax Patch Cat 5e - 24 AWG, 4 pair, unshielded, PVC, Pink
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 2662302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Standards / Certifications RoHS
View Details
Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 10FT Length - 1226014-10 - Qualtek Electronics Corp.
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ45
View Details