Quabbin Wire & Cable Co., Inc. DataMax Patch Cat 5e - 24 AWG, 4 pair, unshielded, PVC, Yellow 5504

Description
Commercial Data Cable: Cat 5e Patch Pair Count: 4 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: Yellow Ratings and Approvals: CMG, CMR RoHS Compliant: Yes Tested To: 350 MHz Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Cat 5e Patch Pair Count: 4 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: Yellow Ratings and Approvals: CMG, CMR RoHS Compliant: Yes Tested To: 350 MHz Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Cat 5e - 24 AWG, 4 pair, unshielded, PVC, Yellow - 5504 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Cat 5e - 24 AWG, 4 pair, unshielded, PVC, Yellow
5504
DataMax Patch Cat 5e - 24 AWG, 4 pair, unshielded, PVC, Yellow 5504
Commercial Data Cable: Cat 5e Patch Pair Count: 4 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: Yellow Ratings and Approvals: CMG, CMR RoHS Compliant: Yes Tested To: 350 MHz Voltage Rating Max.: 300

Commercial Data Cable: Cat 5e Patch

Pair Count: 4
AWG: 24
Stranded Copper: 7/32
Insulation: Polyethylene, .007"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Yellow
Ratings and Approvals: CMG, CMR
RoHS Compliant: Yes
Tested To: 350 MHz
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 5504
Product Name DataMax Patch Cat 5e - 24 AWG, 4 pair, unshielded, PVC, Yellow
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Cat 5e UTP, RJ45 to RJ45, Blue color, 26AWG, 1FT Length - 1225003-01 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details
Ethernet Cable - 2948190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 5; Coaxial
Connector Type RJ-45; Male rj45/male rj45
Standards / Certifications RoHS
View Details
Connection Cables for further Sensors e.g. Pressure Sensors, Strain Gauges & Indexing, Patch cable CAT6A -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ 45 male connector, heavy load, CAT6A
View Details