Quabbin Wire & Cable Co., Inc. DataMax Patch Cat 5 - 24 AWG, 3 pair, unshielded, PVC, Beige 5310

Description
Commercial Data Cable: Cat 5 Patch Pair Count: 3 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polyethylene, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: Beige Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Cat 5 Patch Pair Count: 3 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polyethylene, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: Beige Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Cat 5 - 24 AWG, 3 pair, unshielded, PVC, Beige - 5310 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Cat 5 - 24 AWG, 3 pair, unshielded, PVC, Beige
5310
DataMax Patch Cat 5 - 24 AWG, 3 pair, unshielded, PVC, Beige 5310
Commercial Data Cable: Cat 5 Patch Pair Count: 3 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polyethylene, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: Beige Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Voltage Rating Max.: 300

Commercial Data Cable: Cat 5 Patch

Pair Count: 3
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: Polyethylene, .007"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Beige
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60 & 75
Voltage Rating Max.: 300

Supplier's Site Datasheet
24 Awg Cat 5 Csa Ll51726 Pccft4 Etlverif.eia/tia 568A Quabbin - 33P3903 - Newark, An Avnet Company
Chicago, IL, United States
24 Awg Cat 5 Csa Ll51726 Pccft4 Etlverif.eia/tia 568A Quabbin
33P3903
24 Awg Cat 5 Csa Ll51726 Pccft4 Etlverif.eia/tia 568A Quabbin 33P3903
24 AWG CAT 5 CSA LL51726 PCCFT4 ETLVERIF.EIA/TIA 568A

24 AWG CAT 5 CSA LL51726 PCCFT4 ETLVERIF.EIA/TIA 568A

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc. Newark, An Avnet Company
Product Category Patch Cables and Cords Cable Assemblies
Product Number 5310 33P3903
Product Name DataMax Patch Cat 5 - 24 AWG, 3 pair, unshielded, PVC, Beige 24 Awg Cat 5 Csa Ll51726 Pccft4 Etlverif.eia/tia 568A Quabbin
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details