Quabbin Wire & Cable Co., Inc. DataMax Patch Cat 5e - 24 AWG, 2 pair, unshielded, PVC, Violet 5207

Description
Commercial Data Cable: Cat 5e Patch Pair Count: 2 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polyethylene, .0075" Shield: Unshielded Jacket Type: PVC Jacket Color: Violet Ratings and Approvals: CM, CMG RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Cat 5e Patch Pair Count: 2 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polyethylene, .0075" Shield: Unshielded Jacket Type: PVC Jacket Color: Violet Ratings and Approvals: CM, CMG RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Cat 5e - 24 AWG, 2 pair, unshielded, PVC, Violet - 5207 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Cat 5e - 24 AWG, 2 pair, unshielded, PVC, Violet
5207
DataMax Patch Cat 5e - 24 AWG, 2 pair, unshielded, PVC, Violet 5207
Commercial Data Cable: Cat 5e Patch Pair Count: 2 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polyethylene, .0075" Shield: Unshielded Jacket Type: PVC Jacket Color: Violet Ratings and Approvals: CM, CMG RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Cat 5e Patch

Pair Count: 2
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: Polyethylene, .0075"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Violet
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 5207
Product Name DataMax Patch Cat 5e - 24 AWG, 2 pair, unshielded, PVC, Violet
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 1FT Length - 1226002-01 - Qualtek Electronics Corp.
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ45
View Details
Ethernet Cable - 2566944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Standards / Certifications RoHS
View Details
Connection Cables for further Sensors e.g. Pressure Sensors, Strain Gauges & Indexing, Patch cable CAT6A -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ 45 male connector, heavy load, CAT6A
View Details