Quabbin Wire & Cable Co., Inc. DataMax Patch Cat 5e - 24 AWG, 2 pair, unshielded, PVC, Black 5200

Description
Commercial Data Cable: Cat 5e Patch Pair Count: 2 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polyethylene, .0075" Shield: Unshielded Jacket Type: PVC Jacket Color: Black Ratings and Approvals: CM, CMG RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Cat 5e Patch Pair Count: 2 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polyethylene, .0075" Shield: Unshielded Jacket Type: PVC Jacket Color: Black Ratings and Approvals: CM, CMG RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Cat 5e - 24 AWG, 2 pair, unshielded, PVC, Black - 5200 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Cat 5e - 24 AWG, 2 pair, unshielded, PVC, Black
5200
DataMax Patch Cat 5e - 24 AWG, 2 pair, unshielded, PVC, Black 5200
Commercial Data Cable: Cat 5e Patch Pair Count: 2 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polyethylene, .0075" Shield: Unshielded Jacket Type: PVC Jacket Color: Black Ratings and Approvals: CM, CMG RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Cat 5e Patch

Pair Count: 2
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: Polyethylene, .0075"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Black
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet
Quabbin Hook Up Wire 24-2P Patchcord Cat 5E Quabbin - 96H8670 - Newark, An Avnet Company
Chicago, IL, United States
Quabbin Hook Up Wire 24-2P Patchcord Cat 5E Quabbin
96H8670
Quabbin Hook Up Wire 24-2P Patchcord Cat 5E Quabbin 96H8670
QUABBIN Hook Up WIRE 24-2P PATCHCORD CAT 5E

QUABBIN Hook Up WIRE 24-2P PATCHCORD CAT 5E

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc. Newark, An Avnet Company
Product Category Patch Cables and Cords Cable Assemblies
Product Number 5200 96H8670
Product Name DataMax Patch Cat 5e - 24 AWG, 2 pair, unshielded, PVC, Black Quabbin Hook Up Wire 24-2P Patchcord Cat 5E Quabbin
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers
Modular/Ethernet Cables (RJ45, RJ11) - 664-ND9BCA2B0B-ND - DigiKey
Specs
Cable Type Cat 6
Cable Length 6.56 ft (19.99 dm)
Connector Type Plug to Cable
View Details
4 suppliers