Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 26 AWG, 4 pair, shielded, Zero Halogen FR PUR, Yellow 5127

Description
Automation and Harsh Environment Data and Control Cable: Cat 6|6a Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: Zero Halogen FR PUR Jacket Color: Yellow High Flex: High Flex Other Details: Spline, Braid Ratings and Approvals: CMX RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 6|6a Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: Zero Halogen FR PUR Jacket Color: Yellow High Flex: High Flex Other Details: Spline, Braid Ratings and Approvals: CMX RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 26 AWG, 4 pair, shielded, Zero Halogen FR PUR, Yellow - 5127 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 26 AWG, 4 pair, shielded, Zero Halogen FR PUR, Yellow
5127
DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 26 AWG, 4 pair, shielded, Zero Halogen FR PUR, Yellow 5127
Automation and Harsh Environment Data and Control Cable: Cat 6|6a Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: Zero Halogen FR PUR Jacket Color: Yellow High Flex: High Flex Other Details: Spline, Braid Ratings and Approvals: CMX RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 6|6a Ethernet

Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: High Density Polyethylene, .009"
Shield: Shielded
Jacket Type: Zero Halogen FR PUR
Jacket Color: Yellow
High Flex: High Flex
Other Details: Spline, Braid
Ratings and Approvals: CMX
RoHS Compliant: Yes
Tested To: 500 MHz
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5127
Product Name DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 26 AWG, 4 pair, shielded, Zero Halogen FR PUR, Yellow
Product Category Cable
Product Type Cat 6|6a
Cable Type Cat 6
Unlock Full Specs
to access all available technical data