The DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 26 AWG, 4 pair, shielded, Zero Halogen FR PUR, Red (part number 5126) from Quabbin Wire & Cable Co., Inc. features a construction that includes 26 AWG stranded tinned copper conductors and high-density polyethylene insulation. The cable consists of four twisted pairs, shielded with a combination of tinned copper braid and aluminized polyester foil, providing enhanced protection against interference. This cable is rated for a maximum temperature of 75°C and a minimum of -40°C, making it suitable for a variety of environments. It has a voltage rating of 300V and is compliant with PoE standards for up to 70 meters when installed according to TIA TSB-184 recommendations. The cable meets Category 6a channel requirements and has been tested for electrical characteristics such as capacitance, return loss, and insertion loss, ensuring reliable performance in high-speed data applications. The jacket is made from Zero Halogen FR polyurethane, which contributes to its safety in harsh environments. The product is also RoHS compliant and has received NEC (ETL) and CEC (ETL) approvals, indicating its adherence to industry standards.
Automation and Harsh Environment Data and Control Cable: Cat 6|6a Ethernet
Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: High Density Polyethylene, .009"
Shield: Shielded
Jacket Type: Zero Halogen FR PUR
Jacket Color: Red
High Flex: High Flex
Other Details: Spline, Braid
Ratings and Approvals: CMX
RoHS Compliant: Yes
Tested To: 500 MHz
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Network Cables |
| Product Number | 5126 |
| Product Name | DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 26 AWG, 4 pair, shielded, Zero Halogen FR PUR, Red |
| Product Category | Cable |
| Product Type | Cat 6|6a |
| Cable Type | Cat 6 |