Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 26 AWG, 4 pair, shielded, Zero Halogen FR PUR, Teal 5125

Description
Automation and Harsh Environment Data and Control Cable: Cat 6|6a Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: Zero Halogen FR PUR Jacket Color: Teal High Flex: High Flex Other Details: Spline, Braid Ratings and Approvals: CMX RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 6|6a Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: Zero Halogen FR PUR Jacket Color: Teal High Flex: High Flex Other Details: Spline, Braid Ratings and Approvals: CMX RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 26 AWG, 4 pair, shielded, Zero Halogen FR PUR, Teal - 5125 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 26 AWG, 4 pair, shielded, Zero Halogen FR PUR, Teal
5125
DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 26 AWG, 4 pair, shielded, Zero Halogen FR PUR, Teal 5125
Automation and Harsh Environment Data and Control Cable: Cat 6|6a Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: Zero Halogen FR PUR Jacket Color: Teal High Flex: High Flex Other Details: Spline, Braid Ratings and Approvals: CMX RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 6|6a Ethernet

Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: High Density Polyethylene, .009"
Shield: Shielded
Jacket Type: Zero Halogen FR PUR
Jacket Color: Teal
High Flex: High Flex
Other Details: Spline, Braid
Ratings and Approvals: CMX
RoHS Compliant: Yes
Tested To: 500 MHz
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5125
Product Name DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 26 AWG, 4 pair, shielded, Zero Halogen FR PUR, Teal
Product Category Cable
Product Type Cat 6|6a
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

E13226 - CAT 5e Ethernet Cable (1 Data Pair) - E13226 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 645 FRNC TP -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
CANopen/DeviceNet cable - 756-1402/060-050 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers