Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e - 22 AWG, 4 pair, unshielded, PUR, Teal 5122

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: High Density Polyethylene, .009" Shield: Unshielded Jacket Type: PUR Jacket Color: Teal RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: High Density Polyethylene, .009" Shield: Unshielded Jacket Type: PUR Jacket Color: Teal RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e - 22 AWG, 4 pair, unshielded, PUR, Teal - 5122 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e - 22 AWG, 4 pair, unshielded, PUR, Teal
5122
DataMax Extreme Ethernet Cat 5e - 22 AWG, 4 pair, unshielded, PUR, Teal 5122
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: High Density Polyethylene, .009" Shield: Unshielded Jacket Type: PUR Jacket Color: Teal RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 4
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 19/.0058
Insulation: High Density Polyethylene, .009"
Shield: Unshielded
Jacket Type: PUR
Jacket Color: Teal
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5122
Product Name DataMax Extreme Ethernet Cat 5e - 22 AWG, 4 pair, unshielded, PUR, Teal
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Product Type 100 BASE-T1
Standards / Certifications RoHS; MIL-SPEC; SAE J1939-11, SAE J1939/15 and SAE J1128
View Details
Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications RoHS
View Details
ix Industrial IO Cable Assembly - NDHN5B1A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.64 ft (5 dm)
View Details