Quabbin Wire & Cable Co., Inc. DataMax Extreme Profinet Cat 5e, Hi Flex - 22 AWG, 4 conductor, shielded, FR-TPE, Green 5099

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Profinet Conductor Count: 4 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: High Density Polyethylene, .010" Shield: Shielded Jacket Type: FR-TPE Jacket Color: Green High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, PLTC-ER RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Profinet Conductor Count: 4 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: High Density Polyethylene, .010" Shield: Shielded Jacket Type: FR-TPE Jacket Color: Green High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, PLTC-ER RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Profinet Cat 5e, Hi Flex - 22 AWG, 4 conductor, shielded, FR-TPE, Green - 5099 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Profinet Cat 5e, Hi Flex - 22 AWG, 4 conductor, shielded, FR-TPE, Green
5099
DataMax Extreme Profinet Cat 5e, Hi Flex - 22 AWG, 4 conductor, shielded, FR-TPE, Green 5099
Automation and Harsh Environment Data and Control Cable: Cat 5e Profinet Conductor Count: 4 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: High Density Polyethylene, .010" Shield: Shielded Jacket Type: FR-TPE Jacket Color: Green High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, PLTC-ER RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Profinet

Conductor Count: 4
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: High Density Polyethylene, .010"
Shield: Shielded
Jacket Type: FR-TPE
Jacket Color: Green
High Flex: High Flex
Other Details: Braid
Ratings and Approvals: CM, PLTC-ER
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5099
Product Name DataMax Extreme Profinet Cat 5e, Hi Flex - 22 AWG, 4 conductor, shielded, FR-TPE, Green
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Standards / Certifications RoHS; CM, PLTC-ER
Unlock Full Specs
to access all available technical data

Similar Products

E50824 - CAT 5e Ethernet Cable (4 Data Pair) - E50824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
Modular Twisted Pair Cable Assemblies - 1-2322422-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 24.61 ft (75 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
CANopen/DeviceNet cable - 756-1402/060-050 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers