Quabbin Wire & Cable Co., Inc. DataMax Extreme Profinet Cat 5e, Hi Flex - 22 AWG, 2 pair, shielded, TPE, Green 5098

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Profinet Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: High Density Polyethylene, .0.13" Shield: Shielded Jacket Type: TPE Jacket Color: Green High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, PLTC, PLTC-ER RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Profinet Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: High Density Polyethylene, .0.13" Shield: Shielded Jacket Type: TPE Jacket Color: Green High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, PLTC, PLTC-ER RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Profinet Cat 5e, Hi Flex - 22 AWG, 2 pair, shielded, TPE, Green - 5098 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Profinet Cat 5e, Hi Flex - 22 AWG, 2 pair, shielded, TPE, Green
5098
DataMax Extreme Profinet Cat 5e, Hi Flex - 22 AWG, 2 pair, shielded, TPE, Green 5098
Automation and Harsh Environment Data and Control Cable: Cat 5e Profinet Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: High Density Polyethylene, .0.13" Shield: Shielded Jacket Type: TPE Jacket Color: Green High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, PLTC, PLTC-ER RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Profinet

Pair Count: 2
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 19/.0058
Insulation: High Density Polyethylene, .0.13"
Shield: Shielded
Jacket Type: TPE
Jacket Color: Green
High Flex: High Flex
Other Details: Braid
Ratings and Approvals: CM, PLTC, PLTC-ER
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5098
Product Name DataMax Extreme Profinet Cat 5e, Hi Flex - 22 AWG, 2 pair, shielded, TPE, Green
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details