Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, shielded, TPE, Teal 5096

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: High Density Polyethylene, .013" Shield: Shielded Jacket Type: TPE Jacket Color: Teal High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, PLTC, PLTC-ER RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: High Density Polyethylene, .013" Shield: Shielded Jacket Type: TPE Jacket Color: Teal High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, PLTC, PLTC-ER RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, shielded, TPE, Teal - 5096 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, shielded, TPE, Teal
5096
DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, shielded, TPE, Teal 5096
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: High Density Polyethylene, .013" Shield: Shielded Jacket Type: TPE Jacket Color: Teal High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, PLTC, PLTC-ER RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 2
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 19/.0058
Insulation: High Density Polyethylene, .013"
Shield: Shielded
Jacket Type: TPE
Jacket Color: Teal
High Flex: High Flex
Other Details: Braid
Ratings and Approvals: CM, PLTC, PLTC-ER
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5096
Product Name DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, shielded, TPE, Teal
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data