Quabbin Wire & Cable Co., Inc. DataMax Extreme Profinet Cat 5e, Hi Flex, AWM 2463 - 22 AWG, 4 conductor, shielded, TPE, Green 5094

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Profinet Conductor Count: 4 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: High Density Polyethylene, .018" Shield: Shielded Jacket Type: TPE Jacket Color: Green High Flex: High Flex Other Details: Braid Ratings and Approvals: CL3, PLTC RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 & 80 Temp Min.: -40 Voltage Rating Max.: 600
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Profinet Conductor Count: 4 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: High Density Polyethylene, .018" Shield: Shielded Jacket Type: TPE Jacket Color: Green High Flex: High Flex Other Details: Braid Ratings and Approvals: CL3, PLTC RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 & 80 Temp Min.: -40 Voltage Rating Max.: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Profinet Cat 5e, Hi Flex, AWM 2463 - 22 AWG, 4 conductor, shielded, TPE, Green - 5094 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Profinet Cat 5e, Hi Flex, AWM 2463 - 22 AWG, 4 conductor, shielded, TPE, Green
5094
DataMax Extreme Profinet Cat 5e, Hi Flex, AWM 2463 - 22 AWG, 4 conductor, shielded, TPE, Green 5094
Automation and Harsh Environment Data and Control Cable: Cat 5e Profinet Conductor Count: 4 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: High Density Polyethylene, .018" Shield: Shielded Jacket Type: TPE Jacket Color: Green High Flex: High Flex Other Details: Braid Ratings and Approvals: CL3, PLTC RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 & 80 Temp Min.: -40 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable: Cat 5e Profinet

Conductor Count: 4
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: High Density Polyethylene, .018"
Shield: Shielded
Jacket Type: TPE
Jacket Color: Green
High Flex: High Flex
Other Details: Braid
Ratings and Approvals: CL3, PLTC
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75 & 80
Temp Min.: -40
Voltage Rating Max.: 600

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5094
Product Name DataMax Extreme Profinet Cat 5e, Hi Flex, AWM 2463 - 22 AWG, 4 conductor, shielded, TPE, Green
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Standards / Certifications RoHS; CL3, PLTC
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details
Bus Cables for Industrial Communication, PB 640 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Fieldbus
Rated Voltage 0.3500 kilovolts
Rated Temperature -30 to 70 C (-22 to 158 F)
View Details
RF Cable Assemblies - 1337771-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details