Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 4 pair, shielded, TPE, Teal 5090

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: TPE Jacket Color: Teal High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 & 80 Temp Min.: -40 Voltage Rating Max.: 600
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: TPE Jacket Color: Teal High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 & 80 Temp Min.: -40 Voltage Rating Max.: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 4 pair, shielded, TPE, Teal - 5090 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 4 pair, shielded, TPE, Teal
5090
DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 4 pair, shielded, TPE, Teal 5090
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: TPE Jacket Color: Teal High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 & 80 Temp Min.: -40 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 4
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: High Density Polyethylene, .011"
Shield: Shielded
Jacket Type: TPE
Jacket Color: Teal
High Flex: High Flex
Other Details: Braid
Ratings and Approvals: CM, CMX Outdoor
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75 & 80
Temp Min.: -40
Voltage Rating Max.: 600

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5090
Product Name DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 4 pair, shielded, TPE, Teal
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

E60224 - CAT 5e Ethernet Cable (1 Data Pair) - E60224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
ix Industrial IO Cable Assembly - NDHN5B2A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 2.46 ft (7.5 dm)
View Details