Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 2 pair, shielded, TPE, Teal 5087

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 26 Stranded Copper: 7/34 Insulation: Polyethylene, .009" Shield: Shielded Jacket Type: TPE Jacket Color: Teal High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 & 80 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 26 Stranded Copper: 7/34 Insulation: Polyethylene, .009" Shield: Shielded Jacket Type: TPE Jacket Color: Teal High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 & 80 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 2 pair, shielded, TPE, Teal - 5087 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 2 pair, shielded, TPE, Teal
5087
DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 2 pair, shielded, TPE, Teal 5087
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 26 Stranded Copper: 7/34 Insulation: Polyethylene, .009" Shield: Shielded Jacket Type: TPE Jacket Color: Teal High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 & 80 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 2
AWG: 26
Stranded Copper: 7/34
Insulation: Polyethylene, .009"
Shield: Shielded
Jacket Type: TPE
Jacket Color: Teal
High Flex: High Flex
Other Details: Braid
Ratings and Approvals: CM, CMX Outdoor
RoHS Compliant: Yes
Temp Max.: 75 & 80
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5087
Product Name DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 2 pair, shielded, TPE, Teal
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

CANopen/DeviceNet cable - 756-1401/060-050 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details
ix Industrial IO Cable Assembly - NDHN5B3A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 0.9843 ft (3 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details