The DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 2 pair, shielded, Zero Halogen FR PUR, Black (part number 5080) is designed for high-performance networking applications. It features a construction of 26 AWG stranded tinned copper conductors, insulated with high-density polyethylene. The cable consists of two twisted pairs, shielded with a combination of tinned copper braid and aluminized polyester foil for enhanced protection against interference. This cable is rated for a maximum temperature of 75°C and a minimum of -40°C, making it suitable for a variety of environments. It meets the requirements for PoE compliance up to 68 meters and adheres to Cat 5e channel specifications. The cable has a voltage rating of 300V and a dielectric withstand of 1500V RMS. Additionally, it is RoHS compliant and passes VW-1 flame tests, ensuring safety in industrial applications. The overall diameter of the cable is approximately 0.233 inches, and it is packaged according to Quabbin Wire & Cable's standard practices. This product is ideal for engineers seeking a reliable and flexible Ethernet solution for harsh environments.
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet
Pair Count: 2
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: High Density Polyethylene, .009"
Shield: Shielded
Jacket Type: Zero Halogen FR PUR
Jacket Color: Black
High Flex: High Flex
Other Details: Braid
Ratings and Approvals: CMX
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Network Cables |
| Product Number | 5080 |
| Product Name | DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 2 pair, shielded, Zero Halogen FR PUR, Black |
| Product Category | Cable |
| Product Type | Cat 5e |
| Cable Type | Cat 5 |