Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 4 pair, shielded, Zero Halogen FR PUR, Red 5078

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: Zero Halogen FR PUR Jacket Color: Red High Flex: High Flex Other Details: Braid Ratings and Approvals: CMX RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: Zero Halogen FR PUR Jacket Color: Red High Flex: High Flex Other Details: Braid Ratings and Approvals: CMX RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 4 pair, shielded, Zero Halogen FR PUR, Red - 5078 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 4 pair, shielded, Zero Halogen FR PUR, Red
5078
DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 4 pair, shielded, Zero Halogen FR PUR, Red 5078
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: Zero Halogen FR PUR Jacket Color: Red High Flex: High Flex Other Details: Braid Ratings and Approvals: CMX RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: High Density Polyethylene, .009"
Shield: Shielded
Jacket Type: Zero Halogen FR PUR
Jacket Color: Red
High Flex: High Flex
Other Details: Braid
Ratings and Approvals: CMX
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5078
Product Name DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 4 pair, shielded, Zero Halogen FR PUR, Red
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Standards / Certifications MIL-SPEC
Rated Voltage 1.5 kilovolts
View Details
Cables and Wires // Highly Flexible Cables // PVC Cable Track Cables // SD 86 C -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.3500 kilovolts
Rated Temperature -30 to 70 C (-22 to 158 F)
View Details
ETHERNET/PROFINET cable - 756-1202/060-100 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers