Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e - 26 AWG, 2 pair, shielded, PVC, Black 5060

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Black Other Details: Drain, Braid Ratings and Approvals: CMR RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Black Other Details: Drain, Braid Ratings and Approvals: CMR RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e - 26 AWG, 2 pair, shielded, PVC, Black - 5060 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e - 26 AWG, 2 pair, shielded, PVC, Black
5060
DataMax Extreme Ethernet Cat 5e - 26 AWG, 2 pair, shielded, PVC, Black 5060
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Black Other Details: Drain, Braid Ratings and Approvals: CMR RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 2
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: High Density Polyethylene, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Black
Other Details: Drain, Braid
Ratings and Approvals: CMR
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5060
Product Name DataMax Extreme Ethernet Cat 5e - 26 AWG, 2 pair, shielded, PVC, Black
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

E13226 - CAT 5e Ethernet Cable (1 Data Pair) - E13226 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 615 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
ETHERNET/PROFINET cable - 756-1202/060-020 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers