Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 2 pair, shielded, PUR, Teal 5057

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 26 Stranded Copper: 7/34 Insulation: Polyethylene, .009" Shield: Shielded Jacket Type: PUR Jacket Color: Teal High Flex: High Flex Other Details: Braid RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 26 Stranded Copper: 7/34 Insulation: Polyethylene, .009" Shield: Shielded Jacket Type: PUR Jacket Color: Teal High Flex: High Flex Other Details: Braid RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 2 pair, shielded, PUR, Teal - 5057 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 2 pair, shielded, PUR, Teal
5057
DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 2 pair, shielded, PUR, Teal 5057
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 26 Stranded Copper: 7/34 Insulation: Polyethylene, .009" Shield: Shielded Jacket Type: PUR Jacket Color: Teal High Flex: High Flex Other Details: Braid RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 2
AWG: 26
Stranded Copper: 7/34
Insulation: Polyethylene, .009"
Shield: Shielded
Jacket Type: PUR
Jacket Color: Teal
High Flex: High Flex
Other Details: Braid
RoHS Compliant: Yes
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5057
Product Name DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 2 pair, shielded, PUR, Teal
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
CANopen/DeviceNet cable - 756-1402/060-050 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers
SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details
ix Industrial IO Cable Assembly - NDHN5B3A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 0.9843 ft (3 dm)
View Details