Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 4 pair, shielded, TPE, Blue 5045

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: TPE Jacket Color: Blue High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: TPE Jacket Color: Blue High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 4 pair, shielded, TPE, Blue - 5045 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 4 pair, shielded, TPE, Blue
5045
DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 4 pair, shielded, TPE, Blue 5045
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: TPE Jacket Color: Blue High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: High Density Polyethylene, .009"
Shield: Shielded
Jacket Type: TPE
Jacket Color: Blue
High Flex: High Flex
Other Details: Braid
Ratings and Approvals: CM, CMX Outdoor
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5045
Product Name DataMax Extreme Ethernet Cat 5e, Hi Flex - 26 AWG, 4 pair, shielded, TPE, Blue
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data