Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e - 26 AWG, 2 pair, shielded, FR-TPE, Teal 5037

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .010" Shield: Shielded Jacket Type: FR-TPE Jacket Color: Teal Other Details: Drain Ratings and Approvals: CM RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .010" Shield: Shielded Jacket Type: FR-TPE Jacket Color: Teal Other Details: Drain Ratings and Approvals: CM RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e - 26 AWG, 2 pair, shielded, FR-TPE, Teal - 5037 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e - 26 AWG, 2 pair, shielded, FR-TPE, Teal
5037
DataMax Extreme Ethernet Cat 5e - 26 AWG, 2 pair, shielded, FR-TPE, Teal 5037
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .010" Shield: Shielded Jacket Type: FR-TPE Jacket Color: Teal Other Details: Drain Ratings and Approvals: CM RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 2
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: High Density Polyethylene, .010"
Shield: Shielded
Jacket Type: FR-TPE
Jacket Color: Teal
Other Details: Drain
Ratings and Approvals: CM
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5037
Product Name DataMax Extreme Ethernet Cat 5e - 26 AWG, 2 pair, shielded, FR-TPE, Teal
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

T12243 - Canbus Cable (1 Data Pair) - T12243 - PIC Wire & Cable
Specs
Product Category Cable
Product Type Fieldbus
Rated Voltage 1.5 kilovolts
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 615 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
ETHERNET cable - 756-1250/1023-050 - WAGO
Specs
Product Category Cable Assembly
Product Type RJ-45 plug - RJ-45 plug
Standards / Certifications RoHS
View Details
2 suppliers