Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e - 26 AWG, 2 pair, shielded, PVC, Blue 5031

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Polyolefin, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Blue Other Details: Drain Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Polyolefin, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Blue Other Details: Drain Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e - 26 AWG, 2 pair, shielded, PVC, Blue - 5031 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e - 26 AWG, 2 pair, shielded, PVC, Blue
5031
DataMax Extreme Ethernet Cat 5e - 26 AWG, 2 pair, shielded, PVC, Blue 5031
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Polyolefin, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Blue Other Details: Drain Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 2
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: Polyolefin, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Blue
Other Details: Drain
Ratings and Approvals: CMR
RoHS Compliant: Yes
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5031
Product Name DataMax Extreme Ethernet Cat 5e - 26 AWG, 2 pair, shielded, PVC, Blue
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

ETHERNET cable - 756-1250/1023-005 - WAGO
Specs
Product Category Cable Assembly
Product Type RJ-45 plug - RJ-45 plug
Standards / Certifications RoHS
View Details
2 suppliers
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details
ix Industrial IO Cable Assembly - NDHN5A7A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.64 ft (5 dm)
View Details
DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Product Type 100 BASE-T1
Standards / Certifications RoHS; MIL-SPEC; SAE J1939-11, SAE J1939/15 and SAE J1128
View Details