Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 26 AWG, 4 pair, shielded, TPE, Teal 5026

Description
Automation and Harsh Environment Data and Control Cable, Digital AV & Lighting Control Cable: Cat 6|6a Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: TPE Jacket Color: Teal High Flex: High Flex Other Details: Spline, Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable, Digital AV & Lighting Control Cable: Cat 6|6a Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: TPE Jacket Color: Teal High Flex: High Flex Other Details: Spline, Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 26 AWG, 4 pair, shielded, TPE, Teal - 5026 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 26 AWG, 4 pair, shielded, TPE, Teal
5026
DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 26 AWG, 4 pair, shielded, TPE, Teal 5026
Automation and Harsh Environment Data and Control Cable, Digital AV & Lighting Control Cable: Cat 6|6a Ethernet Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: TPE Jacket Color: Teal High Flex: High Flex Other Details: Spline, Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable, Digital AV & Lighting Control Cable: Cat 6|6a Ethernet

Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: High Density Polyethylene, .009"
Shield: Shielded
Jacket Type: TPE
Jacket Color: Teal
High Flex: High Flex
Other Details: Spline, Braid
Ratings and Approvals: CM, CMX Outdoor
RoHS Compliant: Yes
Tested To: 500 MHz
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5026
Product Name DataMax Extreme Ethernet Cat 6|6a, Hi Flex - 26 AWG, 4 pair, shielded, TPE, Teal
Product Category Cable
Product Type Cat 6|6a
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
CANopen/DeviceNet cable - 756-1403/060-200 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers
QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details
ix Industrial IO Cable Assembly - NDHN5A4A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 2.46 ft (7.5 dm)
View Details