Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 2 pair, shielded, TPE, Black 5023

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: TPE Jacket Color: Black High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 & 80 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: TPE Jacket Color: Black High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 & 80 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 2 pair, shielded, TPE, Black - 5023 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 2 pair, shielded, TPE, Black
5023
DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 2 pair, shielded, TPE, Black 5023
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: TPE Jacket Color: Black High Flex: High Flex Other Details: Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 & 80 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 2
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: High Density Polyethylene, .011"
Shield: Shielded
Jacket Type: TPE
Jacket Color: Black
High Flex: High Flex
Other Details: Braid
Ratings and Approvals: CM, CMX Outdoor
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75 & 80 (Jacket 105, 75 Oil)
Temp Min.: -40
Voltage Rating Max.: 600

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5023
Product Name DataMax Extreme Ethernet Cat 5e, Hi Flex, AWM 2463 - 24 AWG, 2 pair, shielded, TPE, Black
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Cables and Wires acc. to UN/ ECE R118, SABIX® R 615 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details
Kinetix 6000M network cable - 2090-CNSRPRS-AA25 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details