Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, unshielded, PUR, Teal 5022

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: High Density Polyethylene, .009" Shield: Unshielded Jacket Type: PUR Jacket Color: Teal High Flex: High Flex RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: High Density Polyethylene, .009" Shield: Unshielded Jacket Type: PUR Jacket Color: Teal High Flex: High Flex RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, unshielded, PUR, Teal - 5022 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, unshielded, PUR, Teal
5022
DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, unshielded, PUR, Teal 5022
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: High Density Polyethylene, .009" Shield: Unshielded Jacket Type: PUR Jacket Color: Teal High Flex: High Flex RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 2
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 19/.0058
Insulation: High Density Polyethylene, .009"
Shield: Unshielded
Jacket Type: PUR
Jacket Color: Teal
High Flex: High Flex
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5022
Product Name DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, unshielded, PUR, Teal
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
Coaxial Cable - 1683842 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details
Coaxial Cable - 1408026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male tnc
Gender Male-Male
View Details