DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, unshielded, PUR, Blue (Part Number 5021) is designed for applications requiring a rugged patch cord assembly. The cable features 22 AWG stranded tinned copper conductors with a high-density polyethylene insulation. It consists of two twisted pairs, wrapped with clear polyester tape to form a cable core, and is encased in a polyurethane jacket that is UV resistant. The cable has a nominal overall diameter of 0.235 inches and a maximum temperature rating of 75°C, with a minimum rating of -40°C. It is RoHS compliant and meets EU Directive 2011/65/EU. The electrical characteristics include a maximum voltage rating of 300V, a capacitance of 13.5 pF/ft at 1 MHz, and a maximum DC resistance of 5.22 ,Ѷ/100m. The cable is tested to 100 MHz and meets Cat 5e channel requirements at lengths up to 83 meters. This product is available in standard 1000 ft reels or longer bulk put-ups, making it suitable for various installation needs.
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet
Pair Count: 2
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 19/.0058
Insulation: High Density Polyethylene, .009"
Shield: Unshielded
Jacket Type: PUR
Jacket Color: Blue
High Flex: High Flex
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Network Cables |
| Product Number | 5021 |
| Product Name | DataMax Extreme Ethernet Cat 5e, Hi Flex - 22 AWG, 2 pair, unshielded, PUR, Blue |
| Product Category | Cable |
| Product Type | Cat 5e |
| Cable Type | Cat 5 |