Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e, Hi Flex - 24 AWG, 2 pair, unshielded, PUR, Red 5001

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .007" Shield: Unshielded Jacket Type: PUR Jacket Color: Red High Flex: High Flex RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .007" Shield: Unshielded Jacket Type: PUR Jacket Color: Red High Flex: High Flex RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e, Hi Flex - 24 AWG, 2 pair, unshielded, PUR, Red - 5001 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e, Hi Flex - 24 AWG, 2 pair, unshielded, PUR, Red
5001
DataMax Extreme Ethernet Cat 5e, Hi Flex - 24 AWG, 2 pair, unshielded, PUR, Red 5001
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .007" Shield: Unshielded Jacket Type: PUR Jacket Color: Red High Flex: High Flex RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 2
AWG: 24
Stranded Copper: 7/32
Insulation: Polyethylene, .007"
Shield: Unshielded
Jacket Type: PUR
Jacket Color: Red
High Flex: High Flex
RoHS Compliant: Yes
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5001
Product Name DataMax Extreme Ethernet Cat 5e, Hi Flex - 24 AWG, 2 pair, unshielded, PUR, Red
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

ETHERNET/PROFINET cable - 756-1202/060-020 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers
Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications RoHS
View Details
ix Industrial IO Cable Assembly - NDHN5B7AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 3.28 ft (10 dm)
View Details
DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Product Type 100 BASE-T1
Standards / Certifications RoHS; MIL-SPEC; SAE J1939-11, SAE J1939/15 and SAE J1128
View Details