Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 2 conductor, shielded, PVC, Chrome Gray 4520

Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: PVC, .013" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: PVC, .013" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 2 conductor, shielded, PVC, Chrome Gray - 4520 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 2 conductor, shielded, PVC, Chrome Gray
4520
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 2 conductor, shielded, PVC, Chrome Gray 4520
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: PVC, .013" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor

Conductor Count: 2
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: PVC, .013"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Temp Max.: 60 & 80
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 4520
Product Name Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 2 conductor, shielded, PVC, Chrome Gray
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .013"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Besilen®-Silicone Sheathed Cables, BiHFGLP-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details
Connection cable - EVC017 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 4 #
View Details
4 suppliers
Double-shielded cable with DB-62 connectors - PCL-10162-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers