Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Fire Alarm - 18 AWG, 4 conductor, shielded, PVC, Red 4220

Description
General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 4 AWG: 18 Insulation: Polyethylene, .012" Shield: Shielded Jacket Type: PVC Jacket Color: Red Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300
Description
General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 4 AWG: 18 Insulation: Polyethylene, .012" Shield: Shielded Jacket Type: PVC Jacket Color: Red Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Fire Alarm - 18 AWG, 4 conductor, shielded, PVC, Red - 4220 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Fire Alarm - 18 AWG, 4 conductor, shielded, PVC, Red
4220
Quabbin Multiconductor Fire Alarm - 18 AWG, 4 conductor, shielded, PVC, Red 4220
General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 4 AWG: 18 Insulation: Polyethylene, .012" Shield: Shielded Jacket Type: PVC Jacket Color: Red Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300

General Purpose Wire & Cable: Fire Alarm Multiconductor

Conductor Count: 4
AWG: 18
Insulation: Polyethylene, .012"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Red
Other Details: Drain
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 4220
Product Name Quabbin Multiconductor Fire Alarm - 18 AWG, 4 conductor, shielded, PVC, Red
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .012"
Cable Shielding Drain Wire
Standards / Certifications RoHS; CM, CMG
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Category Cable Assembly
Cable Insulation SABIX®
Cable Conductor bare copper strands, fine wires
View Details