Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Fire Alarm - 18 AWG, 2 conductor, unshielded, PVC, Red 4210

Description
General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 2 AWG: 18 Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Red Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 300
Description
General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 2 AWG: 18 Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Red Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Fire Alarm - 18 AWG, 2 conductor, unshielded, PVC, Red - 4210 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Fire Alarm - 18 AWG, 2 conductor, unshielded, PVC, Red
4210
Quabbin Multiconductor Fire Alarm - 18 AWG, 2 conductor, unshielded, PVC, Red 4210
General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 2 AWG: 18 Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Red Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable: Fire Alarm Multiconductor

Conductor Count: 2
AWG: 18
Insulation: Polyethylene, .012"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Red
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 4210
Product Name Quabbin Multiconductor Fire Alarm - 18 AWG, 2 conductor, unshielded, PVC, Red
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .012"
Standards / Certifications RoHS; CM, CMG
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 C HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Modular Twisted Pair Cable Assemblies - 1-2317142-2 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 8 #
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details