Quabbin Wire & Cable Co., Inc. Quabbin Multipair Data & Computer Interconnect - 18 AWG, 9 pair, unshielded 4195

Description
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 9 AWG: 18 Stranded Copper: 16/30 Insulation: Polyethylene, .015" Shield: Unshielded RoHS Compliant: Yes
Description
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 9 AWG: 18 Stranded Copper: 16/30 Insulation: Polyethylene, .015" Shield: Unshielded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Data & Computer Interconnect - 18 AWG, 9 pair, unshielded - 4195 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Data & Computer Interconnect - 18 AWG, 9 pair, unshielded
4195
Quabbin Multipair Data & Computer Interconnect - 18 AWG, 9 pair, unshielded 4195
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 9 AWG: 18 Stranded Copper: 16/30 Insulation: Polyethylene, .015" Shield: Unshielded RoHS Compliant: Yes

General Purpose Wire & Cable: Data & Computer Interconnect Multipair

Pair Count: 9
AWG: 18
Stranded Copper: 16/30
Insulation: Polyethylene, .015"
Shield: Unshielded
RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 4195
Product Name Quabbin Multipair Data & Computer Interconnect - 18 AWG, 9 pair, unshielded
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 350053 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Multiple Conductor Cables - 484-100G1121-0.50-1/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper Alloy, Tinned
Cable Shielding Braid
View Details
PVC & TPE Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation TPE
Cable Conductor Copper
View Details
CAT 5e Ethernet Cable (Quadraxial) - E51424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details