Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 18 AWG, 6 conductor, shielded, PVC, Chrome Gray 4177

Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 6 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 6 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 18 AWG, 6 conductor, shielded, PVC, Chrome Gray - 4177 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 18 AWG, 6 conductor, shielded, PVC, Chrome Gray
4177
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 18 AWG, 6 conductor, shielded, PVC, Chrome Gray 4177
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 6 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor

Conductor Count: 6
AWG: 18
Solid/Stranded: Stranded
Stranded Copper: 16/30
Insulation: PVC, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Temp Max.: 60 & 80
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet
Multiconductor Instrumentation, Audio, Control, Broadcast 18 Awg, 6 Conductor, Shielded, Pvc, Chrome Gray Quabbin - 57AC8270 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Instrumentation, Audio, Control, Broadcast 18 Awg, 6 Conductor, Shielded, Pvc, Chrome Gray Quabbin
57AC8270
Multiconductor Instrumentation, Audio, Control, Broadcast 18 Awg, 6 Conductor, Shielded, Pvc, Chrome Gray Quabbin 57AC8270
MULTICONDUCTOR INSTRUMENTATION, AUDIO, CONTROL, BROADCAST 18 AWG, 6 CONDUCTOR, SHIELDED, PVC, CHROME GRAY

MULTICONDUCTOR INSTRUMENTATION, AUDIO, CONTROL, BROADCAST 18 AWG, 6 CONDUCTOR, SHIELDED, PVC, CHROME GRAY

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc. Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number 4177 57AC8270
Product Name Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 18 AWG, 6 conductor, shielded, PVC, Chrome Gray Multiconductor Instrumentation, Audio, Control, Broadcast 18 Awg, 6 Conductor, Shielded, Pvc, Chrome Gray Quabbin
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .010"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
ZK2080-4100-0xxx | Motor/Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/104-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details