Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 18 AWG, 4 conductor, shielded, PVC, Chrome Gray 4175

Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 4 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 4 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 18 AWG, 4 conductor, shielded, PVC, Chrome Gray - 4175 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 18 AWG, 4 conductor, shielded, PVC, Chrome Gray
4175
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 18 AWG, 4 conductor, shielded, PVC, Chrome Gray 4175
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 4 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor

Conductor Count: 4
AWG: 18
Solid/Stranded: Stranded
Stranded Copper: 16/30
Insulation: PVC, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Temp Max.: 60 & 80
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 4175
Product Name Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 18 AWG, 4 conductor, shielded, PVC, Chrome Gray
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .010"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Connecting cable - 706-100/326-100 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers
Cable Assembly - 6092A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
View Details