Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast cable, part number 4170, features 18 AWG conductors made of 16/30 stranded tinned copper. The cable consists of three color-coded conductors twisted together with a lay of 2.75 inches, insulated with high-density polyethylene, and shielded with aluminized polyester foil for 100% coverage. It includes a 20 AWG stranded tinned copper drain wire for easy termination. The outer jacket is made of chrome gray polyvinyl chloride (PVC) with a nominal wall thickness of 0.032 inches. This cable has a maximum voltage rating of 300V and a dielectric withstanding voltage of 2000V RMS. It operates within a temperature range of -20°C to 75°C. The cable is RoHS compliant and meets NEC (UL) Type CM and CSA Type CMG standards. It is suitable for applications in instrumentation, sound, and broadcast systems. The overall diameter of the cable is approximately 0.235 inches.
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor
Conductor Count: 3
AWG: 18
Solid/Stranded: Stranded
Stranded Copper: 16/30
Insulation: Polyethylene, .018"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60 & 75
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 4170 |
| Product Name | Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 18 AWG, 3 conductor, shielded, PVC, Chrome Gray |
| Product Type | Multiconductor Cable; Instrumentation, Audio, Control, Broadcast |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyethylene; Polyethylene, .018" |
| Cable Conductor | Copper |
| Cable Shielding | Drain Wire |