Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 18 AWG, 2 conductor, shielded, PVC, Chrome Gray 4165

Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: Polyethylene, .021" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Voltage Rating Max.: 300
Datasheet
Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: Polyethylene, .021" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 18 AWG, 2 conductor, shielded, PVC, Chrome Gray - 4165 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 18 AWG, 2 conductor, shielded, PVC, Chrome Gray
4165
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 18 AWG, 2 conductor, shielded, PVC, Chrome Gray 4165
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: Polyethylene, .021" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Voltage Rating Max.: 300

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor

Conductor Count: 2
AWG: 18
Solid/Stranded: Stranded
Stranded Copper: 16/30
Insulation: Polyethylene, .021"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60 & 75
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 4165
Product Name Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 18 AWG, 2 conductor, shielded, PVC, Chrome Gray
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .021"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
International 1 to 5.08 mm2
View Details
Bus Cables for Industrial Communication, S PB 640 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable; Profibus
Cable Jacket PUR, TMPU acc. to EN 50363-10-2 with matt surface
Cable Insulation acc. to EN 50290-2-23 + VDE 0819-103 (02YI1)
View Details
Cable Assembly - 60051A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details