Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 18 AWG, 2 conductor, unshielded 4164

Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 18 Stranded Copper: 7/.0152 Insulation: Polyethylene, .012" Shield: Unshielded RoHS Compliant: Yes
Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 18 Stranded Copper: 7/.0152 Insulation: Polyethylene, .012" Shield: Unshielded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 18 AWG, 2 conductor, unshielded - 4164 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 18 AWG, 2 conductor, unshielded
4164
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 18 AWG, 2 conductor, unshielded 4164
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 18 Stranded Copper: 7/.0152 Insulation: Polyethylene, .012" Shield: Unshielded RoHS Compliant: Yes

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor

Conductor Count: 2
AWG: 18
Stranded Copper: 7/.0152
Insulation: Polyethylene, .012"
Shield: Unshielded
RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 4164
Product Name Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 18 AWG, 2 conductor, unshielded
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Insulation Polyethylene; Polyethylene, .012"
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2500/501-600 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
Cable Assembly - 60064A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details