Quabbin Wire & Cable Co., Inc. Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 18 AWG, 6 pair, unshielded, PVC, Chrome Gray 4160

Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multipair Pair Count: 6 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .013" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multipair Pair Count: 6 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .013" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 18 AWG, 6 pair, unshielded, PVC, Chrome Gray - 4160 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 18 AWG, 6 pair, unshielded, PVC, Chrome Gray
4160
Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 18 AWG, 6 pair, unshielded, PVC, Chrome Gray 4160
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multipair Pair Count: 6 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .013" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multipair

Pair Count: 6
AWG: 18
Solid/Stranded: Stranded
Stranded Copper: 16/30
Insulation: PVC, .013"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Temp Max.: 60 & 80
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 4160
Product Name Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 18 AWG, 6 pair, unshielded, PVC, Chrome Gray
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .013"
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 100 #
View Details
Silicone Multiconductor Cable - AS155-20-2J - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details