Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Fire Alarm - 16 AWG, 2 conductor, unshielded, PVC, Red 3145

Description
General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 2 AWG: 16 Solid/Stranded: Solid Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Red Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 2 AWG: 16 Solid/Stranded: Solid Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Red Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Fire Alarm - 16 AWG, 2 conductor, unshielded, PVC, Red - 3145 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Fire Alarm - 16 AWG, 2 conductor, unshielded, PVC, Red
3145
Quabbin Multiconductor Fire Alarm - 16 AWG, 2 conductor, unshielded, PVC, Red 3145
General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 2 AWG: 16 Solid/Stranded: Solid Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Red Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable: Fire Alarm Multiconductor

Conductor Count: 2
AWG: 16
Solid/Stranded: Solid
Insulation: Polyethylene, .012"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Red
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 3145
Product Name Quabbin Multiconductor Fire Alarm - 16 AWG, 2 conductor, unshielded, PVC, Red
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .012"
Standards / Certifications RoHS; CM, CMG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details