Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2107 - 16 AWG, part number 3140, features a construction of three color-coded conductors made from 16 AWG stranded tinned copper, twisted together to form a cable core. The insulation is high-density polyethylene with a nominal wall thickness of .032 inches. The cable is shielded with an aluminized polyester foil providing 100% coverage, and includes an 18 AWG stranded tinned copper drain wire for easy termination. The outer jacket is made of PVC in a chrome gray color, with an overall diameter of .327 inches. This cable is rated for a maximum temperature of 60°C and a minimum of -20°C, with a voltage rating of 600V. It has a dielectric withstanding voltage of at least 1500V RMS and a maximum DC resistance of 4.82 ohms per 1,000 feet. The product is compliant with NEC (UL) Type CM, CSA Type CMG, and UL AWM Style 2107 standards, and is made from RoHS compliant materials. It is suitable for applications in instrumentation, sound, and broadcast environments.
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor
Conductor Count: 3
AWG: 16
Solid/Stranded: Stranded
Stranded Copper: 19/.0117
Insulation: Polyethylene, .032"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60
Voltage Rating Max.: 600
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 3140 |
| Product Name | Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2107 - 16 AWG, 3 conductor, shielded, PVC, Chrome Gray |
| Product Type | Multiconductor Cable; Instrumentation, Audio, Control, Broadcast |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyethylene; Polyethylene, .032" |
| Cable Conductor | Copper |
| Cable Shielding | Drain Wire |